EN
  • EN
  • DE
  • IT

ATMXT1664S-CUR

Part No ATMXT1664S-CUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64172-ATMXT1664S-CUR
Ultra Librarian 3D Model Ultra Librarian ATMXT1664S-CUR CAD Model

Description

The ATMXT1664S-CUR is a sophisticated touch controller integrated circuit (IC) from the renowned manufacturer Microchip Technology. This advanced component is designed to deliver high-performance touch sensing capabilities for a wide range of applications. It is particularly well-suited for devices that require precise and reliable touch interactions, such as smartphones, tablets, and other interactive touchscreens.

Featuring Microchip's proprietary maXTouch® technology, the ATMXT1664S-CUR offers robust and responsive touch detection, making it an excellent choice for modern user interfaces. The controller supports up to 1664 nodes, which translates to fine-grained touch resolution, ensuring smooth and accurate tracking of multiple touch points simultaneously. This capability is essential for multi-touch gestures like pinch-to-zoom, swiping, and rotation, enhancing the user experience in today's interactive applications.

The ATMXT1664S-CUR is also equipped with noise suppression and moisture resistance features, ensuring reliable performance in challenging environments. Whether used in outdoor settings or in areas with high electronic interference, this touch controller maintains its precision and responsiveness. This makes it a versatile solution for industrial, automotive, and consumer electronics where durability and dependability are crucial.

The integration process of the ATMXT1664S-CUR is streamlined thanks to its compatibility with a variety of sensor designs and its support for common communication interfaces. Designers can benefit from Microchip's comprehensive development tools and software support, which facilitate rapid prototyping and customization to meet specific application requirements.

Overall, the ATMXT1664S-CUR from Microchip Technology represents a blend of performance, versatility, and ease of integration. It is a top-tier choice for developers looking to incorporate advanced touch capabilities into their next-generation devices, with the backing of Microchip's expertise and support.

You May Also Be Interested in

Atmel
Lowest to $2.2834
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
49+ $2.3587 $115.5763
77+ $2.2774 $175.3598
110+ $2.1148 $232.6280
143+ $2.0334 $290.7762
178+ $1.9521 $347.4738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,690 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess