EN
  • EN
  • DE
  • IT

ATMXT1664S1-CUR

Part No ATMXT1664S1-CUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH 1664CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 64170-ATMXT1664S1-CUR
Ultra Librarian 3D Model Ultra Librarian ATMXT1664S1-CUR CAD Model

Description

The ATMXT1664S1-CUR is an advanced touch controller from Microchip Technology, designed to deliver superior touch performance and multi-touch capability for a wide range of interactive applications. This product is a part of Microchip's maXTouch® S series, which is renowned for its high-quality touch solutions that offer robust and reliable touch sensing.

Featuring a capacitive touch engine, the ATMXT1664S1-CUR provides precision touch sensing and supports up to 64 simultaneous touch points. This makes it an ideal choice for interactive displays, kiosks, and advanced human-machine interfaces where multi-user interaction is required. The controller also incorporates Microchip’s proprietary adaptive sensing technology, which allows for dynamic adjustment to environmental changes, ensuring consistent touch performance in varying conditions.

The ATMXT1664S1-CUR is designed with noise immunity in mind, offering excellent tolerance to electromagnetic interference (EMI) and radio-frequency interference (RFI), which is critical for maintaining touch sensitivity and accuracy in electrically noisy environments. This feature is particularly important for industrial and automotive applications where reliability is paramount.

Moreover, the touch controller is equipped with power-saving features that reduce energy consumption during idle periods without compromising responsiveness. This makes it a sustainable choice for battery-powered devices and applications that require energy efficiency.

Integration and development with the ATMXT1664S1-CUR are facilitated by Microchip's comprehensive development tools and software support. Designers can take advantage of the extensive documentation, reference designs, and customer support offered by Microchip to accelerate time-to-market and ensure a smooth integration process.

In summary, the ATMXT1664S1-CUR from Microchip Technology is a state-of-the-art touch controller that offers high touch sensitivity, multi-touch capabilities, noise immunity, and energy efficiency, backed by strong development support, making it an excellent choice for designers looking to enhance the user experience in their touch-enabled devices.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Atmel
Lowest to $2.2834
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4347 $50.8694
5+ $20.8695 $104.3475
8+ $20.2174 $161.7392
11+ $19.5652 $215.2172
14+ $18.9130 $264.7820
18+ $16.9565 $305.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess