EN
  • EN
  • DE

ATMXT1664SAT

Part No ATMXT1664SAT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Maxtouch Auto - 1664Ch Touchscr Sensor Ic Lqfp144 -40 To/ Lqfp (Al) Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987121-ATMXT1664SAT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1664SAT CAD Model

Description

Microchip Technology ATMXT1664SAT Touchscreen Controller

The Microchip Technology ATMXT1664SAT is a cutting-edge touchscreen controller designed to deliver an exceptional user experience for a wide range of interactive applications. This sophisticated component is part of Microchip's maXTouch® S series, known for their high performance and reliability in touch interface technology.

The ATMXT1664SAT is engineered to support screens up to 10 inches, making it an ideal choice for portable devices such as tablets, automotive infotainment systems, and industrial control panels. It boasts 1664 nodes, which allows for precise and accurate touch detection, ensuring smooth and responsive interaction with the device's interface.

One of the standout features of the ATMXT1664SAT is its advanced noise immunity. This is crucial in environments where electronic interference could potentially disrupt the touch sensor's performance. The controller's robust design ensures that touch detection remains consistent and reliable, even in the presence of noise sources such as power supplies, radio frequencies, and other electronic components.

The ATMXT1664SAT also supports Microchip's thinner sensor designs, which enables sleeker, more elegant product designs without sacrificing touch performance. Additionally, the controller includes proprietary technology for moisture rejection, ensuring that the touch interface remains fully functional in challenging environmental conditions.

With its self-capacitance and mutual capacitance scanning, the ATMXT1664SAT can detect both passive stylus inputs and multi-touch gestures, providing versatility for different user interactions. The controller is also equipped with Microchip's adaptive sensing technology, which dynamically adjusts scanning parameters to optimize performance across various touch inputs and environmental conditions.

For developers and designers, the ATMXT1664SAT comes with comprehensive support and easy integration into existing systems. Microchip provides extensive documentation, development tools, and software libraries to facilitate a seamless design process and rapid deployment of touch-enabled products.

In summary, the Microchip Technology ATMXT1664SAT is a high-performance touchscreen controller that offers advanced features, robust performance, and ease of integration, making it a top choice for designers looking to create state-of-the-art touch interfaces.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess