EN
  • EN
  • DE
  • IT

ATMXT3432S-M-Z2UR

Part No ATMXT3432S-M-Z2UR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number ATMXT3432
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 435025-ATMXT3432S-M-Z2UR
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-M-Z2UR CAD Model

Description

The ATMXT3432S-M-Z2UR is a sophisticated touchscreen controller integrated circuit (IC) from Microchip Technology's extensive portfolio. This component is part of the maXTouch® S series, designed to deliver exceptional performance for a variety of touch-enabled devices. The ATMXT3432S-M-Z2UR is specifically engineered to provide advanced touch sensing capabilities for screens, offering a seamless and interactive user experience.

Key Features

  • Touchscreen Control: This IC is capable of controlling touch interfaces, allowing for precise and accurate touch detection, multi-touch management, and gesture recognition.
  • High Noise Immunity: With built-in noise suppression technologies, the ATMXT3432S-M-Z2UR ensures reliable performance in environments with high levels of electrical noise, making it suitable for a wide range of applications.
  • Low Power Consumption: The device is designed for energy efficiency, which helps extend the battery life of portable devices.
  • Flexible Configuration: It offers a high level of configurability to meet the specific needs of various screen sizes and designs, providing manufacturers with the flexibility to adapt to different product requirements.
  • Advanced Communication: The IC supports I2C and SPI communication protocols, allowing for easy integration with a host processor.

Applications

The ATMXT3432S-M-Z2UR is versatile and can be used in a diverse array of touch-enabled devices. Its robust design makes it an ideal choice for:

  • Smartphones and Tablets
  • Automotive Touch Controls
  • Industrial Control Panels
  • Home Automation Systems
  • Portable Media Players

Technical Specifications

The IC is equipped with a range of technical features that ensure top-tier performance:

  • 32-bit RISC architecture
  • Self and mutual capacitance sensing
  • Up to 32 simultaneous touch points
  • Support for a wide range of panel sizes
  • Robust moisture and water handling capabilities

Microchip Technology's ATMXT3432S-M-Z2UR is a testament to the company's commitment to providing innovative and reliable solutions for the ever-evolving electronics market. Whether it's for consumer electronics, automotive interfaces, or industrial controls, this IC stands out as a top-tier option for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,021 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess