EN
  • EN
  • DE

ATR0787-6CP

Part No ATR0787-6CP
Manufacturer Microchip Technology
Catalog RF Mixers
Description IC TRANSMIXER FOR 2100-2500MHZ / RF Mixer IC Cellular, ISM 2.1GHz ~ 2.5GHz 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Microchip Technology
Series ATR0787
Package Tape & Reel
Product Status Obsolete
RF Type Cellular, ISM
Frequency 2.1GHz ~ 2.5GHz
Number of Mixers 1
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-SSOP
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342477-ATR0787-6CP
Ultra Librarian 3D Model Ultra Librarian ATR0787-6CP CAD Model

Description

Introducing the ATR0787-6CP, a state-of-the-art product from Microchip Technology, renowned for its precision and reliability in the semiconductor industry. This innovative component is designed to cater to the rigorous demands of modern electronic applications, ensuring high performance and durability.

Key Features

  • High Integration: The ATR0787-6CP boasts an integrated circuit that combines advanced functionalities in a compact package, making it ideal for space-constrained applications.
  • Energy Efficiency: With its low power consumption, this product is engineered to optimize energy usage, contributing to the development of eco-friendly electronic solutions.
  • Robust Performance: Designed to withstand challenging conditions, the ATR0787-6CP operates reliably across a wide range of temperatures and voltage variations.
  • High-Speed Operation: This device is capable of fast processing speeds, enabling quick data handling and processing for time-sensitive applications.

Applications

The versatility of the ATR0787-6CP makes it suitable for a broad array of applications. It is an excellent choice for use in communication devices, automotive systems, industrial controls, and consumer electronics that require high reliability and performance.

Technical Specifications

Parameter Specification Package Type 6CP Operating Temperature Range Specified by manufacturer Supply Voltage Specified by manufacturer Quality Grade Industrial

Detailed technical specifications are provided in the product datasheet, ensuring that engineers and designers can evaluate the ATR0787-6CP for their specific needs. Microchip Technology's commitment to quality and support makes this product a reliable choice for your next project.

You May Also Be Interested in

MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess