EN
  • EN
  • DE

ATSAM3S4AA-MU

Part No ATSAM3S4AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAM3S
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566871-ATSAM3S4AA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4AA-MU CAD Model

Description

Microchip Technology's ATSAM3S4AA-MU Microcontroller

The ATSAM3S4AA-MU is a high-performance microcontroller from Microchip Technology, designed to offer a perfect balance between computing power and power efficiency. This microcontroller is part of the SAM3S series, which is based on the ARM Cortex-M3 processor, operating at a maximum speed of 64 MHz. The device is well-suited for a wide range of industrial applications, including automation, control systems, and Internet of Things (IoT) endpoints.

With its robust architecture, the ATSAM3S4AA-MU provides 256KB of flash memory and 48KB of SRAM, giving developers ample space for application code and data storage. The flash memory is complemented by an extensive set of enhanced features, including a fast single-cycle access speed and pre-programmed unique ID for secure device serialization.

The microcontroller comes in a compact 100-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Its I/O lines, peripherals, and interfaces are carefully designed to minimize power consumption while maintaining high performance. The device includes a full-speed USB device and embedded host, multiple serial communication interfaces (UART, SPI, and I2C), and supports both DMA (Direct Memory Access) and external memory interfaces.

For applications requiring analog functionality, the ATSAM3S4AA-MU features a 12-bit ADC (Analog-to-Digital Converter) with up to 16 channels and a 12-bit DAC (Digital-to-Analog Converter), providing the versatility needed for analog signal processing and control tasks. The microcontroller also offers multiple timers, PWM (Pulse Width Modulation) channels, and a real-time timer for accurate timing operations.

Security and reliability are key concerns in modern electronics, and the ATSAM3S4AA-MU addresses these with features like a hardware random number generator, a unique 128-bit ID, and a write-protected bootloader region. These features enable secure communication and reliable operation in critical applications.

Developers can take advantage of Microchip's extensive support and development ecosystem, including software libraries, development boards, and the Atmel Studio integrated development environment (IDE). This support ensures a smooth development process from prototype to production.

In summary, the ATSAM3S4AA-MU is a powerful and versatile microcontroller that offers a rich set of features for sophisticated embedded applications, while its low-power operation makes it an excellent choice for portable and energy-sensitive devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess