EN
  • EN
  • DE

ATSAM4E8CB-AN

Part No ATSAM4E8CB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4E
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368794-ATSAM4E8CB-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8CB-AN CAD Model

Description

Microchip Technology ATSAM4E8CB-AN Product Overview

The ATSAM4E8CB-AN from Microchip Technology is a high-performance, power-efficient microcontroller that is part of the SAM4E series of ARM Cortex-M4 processor-based MCUs. Designed to cater to a wide range of industrial and commercial applications, the ATSAM4E8CB-AN is an ideal choice for system designers looking for a balance between computing power and energy efficiency.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) for efficient computations and DSP instructions that enhance the capability to handle complex algorithms and signal processing tasks.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Offers a range of communication interfaces, including dual CAN, Ethernet MAC, and full-speed USB Device and Host, facilitating versatile connectivity options for various applications.
  • Analog Features: Features dual 16-bit analog-to-digital converters (ADCs) with up to 24 channels and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.
  • Timers and PWM: Comes with multiple timer/counters, PWM channels, and a real-time timer, supporting complex timing and control operations.
  • Security: Integrated hardware cryptographic modules supporting AES, DES, 3DES, and SHA ensure secure data communication and storage.
  • Power Management: Includes power-saving modes such as Sleep, Wait, and Backup modes, which significantly reduce power consumption during idle periods.
  • Package: Available in a 144-pin LQFP (Low Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The ATSAM4E8CB-AN is versatile and can be used in a broad spectrum of applications, including:

  • Industrial control systems
  • Home automation
  • Networking equipment
  • Smart energy solutions
  • Automotive electronics
  • Medical devices

With its robust feature set, the ATSAM4E8CB-AN provides a reliable and efficient solution for designers who require a microcontroller with advanced capabilities and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess