EN
  • EN
  • DE
  • IT

ATSAM4SA16BB-AN

Part No ATSAM4SA16BB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM4SA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 987201-ATSAM4SA16BB-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4SA16BB-AN CAD Model

Description

Microchip Technology ATSAM4SA16BB-AN Microchip ATSAM4SA16BB-AN The ATSAM4SA16BB-AN is a high-performance, microcontroller unit (MCU) from Microchip Technology that is part of the SAM4S series, designed for industrial and consumer applications that demand high levels of processing power and reliability.

This MCU is built around the powerful ARM Cortex-M4 processor core, which features a floating-point unit (FPU) operating at frequencies up to 120 MHz. The inclusion of the FPU facilitates efficient computations and signal processing, making it an ideal choice for applications involving complex mathematical calculations.

With its 1MB of embedded Flash memory and 128KB of SRAM, the ATSAM4SA16BB-AN provides ample storage for application code and data. This generous memory provision ensures smooth and responsive operation even in sophisticated embedded systems.

Connectivity is a strong suit of this microcontroller. It includes features such as Full-Speed USB Device and Host, two USARTs, two UARTs, two TWIs (I2C), three SPIs, as well as an HSMCI interface supporting SDIO/SD/MMC. This range of communication interfaces allows for flexible design options and easy integration with a variety of peripherals and external devices.

Safety and reliability are paramount in the design of the ATSAM4SA16BB-AN. It incorporates features like a dual watchdog timer, a brown-out detector, and a memory protection unit. These features enhance the stability and security of applications, ensuring consistent performance and protection against system failures.

For developers, Microchip offers comprehensive support with development tools, software libraries, and a global community of users. This support helps to reduce development time and cost, making the ATSAM4SA16BB-AN a cost-effective solution for a wide range of embedded systems.

Overall, the ATSAM4SA16BB-AN MCU from Microchip Technology stands out for its high-speed processing capabilities, extensive memory, and robust peripheral set, tailored to meet the demanding requirements of today's sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess