EN
  • EN
  • DE

ATSAM4SD16BB-UUR

Part No ATSAM4SD16BB-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168872-ATSAM4SD16BB-UUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4S
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD16BB-UUR CAD Model

Description

Microchip Technology ATSAM4SD16BB-UUR

The ATSAM4SD16BB-UUR is a high-performance, ARM Cortex-M4 based microcontroller (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility. This microcontroller is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

At the heart of the ATSAM4SD16BB-UUR lies a Cortex-M4 processor that can run up to 120 MHz, providing ample computational power to handle complex algorithms and processes. It is equipped with a Floating Point Unit (FPU), which ensures faster computations for math-intensive applications, making it ideal for industrial control systems, medical devices, and IoT applications that require precise numerical operations.

This MCU comes with an impressive 1MB of dual-bank Flash memory, which provides the flexibility for safe in-application programming and firmware upgrades. With its 160KB of SRAM, the ATSAM4SD16BB-UUR can easily manage multiple tasks and buffer large amounts of data, which is crucial for applications that require quick data processing and high-speed data transfer.

The ATSAM4SD16BB-UUR features a range of connectivity options, including USB Device and Host, SPI, TWI (I2C), and UART interfaces, which allow for easy integration with peripheral devices and external components. Additionally, it offers multiple timers, PWM channels, and a 12-bit ADC, which further extends its applicability in control and sensing applications.

Security is a key concern in today's connected world, and the ATSAM4SD16BB-UUR addresses this with its hardware cryptographic support, including AES and SHA. This ensures secure data communication and storage, providing peace of mind when deploying devices in sensitive applications.

Designed for robust operation, the ATSAM4SD16BB-UUR operates in an extended temperature range and comes in a 64-pin LQFP package. Its power-saving modes, including idle and backup modes, make it an excellent choice for battery-operated devices where power conservation is critical.

In conclusion, the ATSAM4SD16BB-UUR from Microchip Technology is a powerful, secure, and feature-rich microcontroller that is well-suited for a wide range of applications where performance, connectivity, and reliability are paramount.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess