EN
  • EN
  • DE

ATSAM4SD32CA-CFUR

Part No ATSAM4SD32CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000111-ATSAM4SD32CA-CFUR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded -Microcontrollers
Series SAM4S
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Supplier Device Package ATSAM4SD
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32CA-CFUR CAD Model

Description

The ATSAM4SD32CA-CFUR is a high-performance, Cortex-M4 processor-based microcontroller from Microchip Technology, offering a blend of efficiency, reliability, and robust feature sets tailored for industrial and commercial applications. This advanced microcontroller is designed to meet the needs of sophisticated systems that require efficient data processing, enhanced operational speed, and low-power consumption.

Key Features

  • Processor: ARM Cortex-M4 running at up to 120 MHz, featuring a Floating Point Unit (FPU) for efficient high-precision computations.
  • Memory: Comes with 2 MB of embedded Flash memory and 160 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces, including Full-Speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), four SPIs, and an Ethernet MAC.
  • Power Efficiency: Supports multiple power-saving modes to ensure optimal consumption for battery-powered or energy-conscious applications.
  • Advanced Peripherals: Incorporates a variety of peripherals such as a 12-bit ADC, 12-bit DAC, PWM timer, and multiple 16-bit timers, enabling versatile control and sensing capabilities.
  • Security: Features hardware-based security with a Hardware Cryptography Accelerator for AES, DES, 3DES, and Secure Hash Algorithm (SHA).
  • Package: Available in a 100-pin LQFP (Low-profile Quad Flat Package) that allows for a compact design footprint.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The ATSAM4SD32CA-CFUR is versatile enough for a wide array of applications including industrial control systems, Internet of Things (IoT) devices, smart energy solutions, automotive electronics, and embedded audio applications, among others. Its combination of processing power, memory capabilities, and extensive connectivity options makes it an ideal choice for developers looking to create sophisticated and reliable products.

Summary

Microchip's ATSAM4SD32CA-CFUR microcontroller is a testament to the company's commitment to providing advanced solutions for the ever-evolving demands of modern electronics. It delivers the performance, flexibility, and reliability required to drive the next generation of innovative applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2897 $69.1588
9+ $14.1864 $127.6776
13+ $13.7431 $178.6603
18+ $13.2998 $239.3964
23+ $12.8565 $295.6995
31+ $11.5264 $357.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess