EN
  • EN
  • DE

ATSAMD20E14A-MN

Part No ATSAMD20E14A-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1011377-ATSAMD20E14A-MN
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E14A-MN CAD Model

Description

Microchip Technology's ATSAMD20E14A-MN: A High-Performance Microcontroller

The ATSAMD20E14A-MN is a powerful microcontroller from Microchip Technology, designed to offer a perfect balance between performance and power consumption. This device is part of the SAM D20 family, which is based on the high-performance 32-bit ARM Cortex-M0+ processor. Its design is optimized for cost-sensitive applications requiring significant computational power and low power consumption.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 16KB of in-system self-programmable Flash, 4KB of SRAM
  • I/O Pins: 32 programmable I/O lines
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication
  • Timers: Multiple 16-bit timers for precise control operations
  • Analog Features: 10-channel 12-bit ADC, one 10-bit DAC
  • Package: QFN-32 package for a compact footprint

Power Efficiency and Flexibility

The ATSAMD20E14A-MN features power-saving modes that reduce power consumption during idle or sleep states, making it ideal for battery-powered and portable applications. The device also supports a wide range of voltage operation from 1.62V to 3.6V, allowing flexibility in power supply design.

Robust Peripheral Set

This microcontroller is equipped with a rich set of peripherals that enable a variety of functions and connectivity. It includes extensive interrupt capabilities, serial communication modules, and robust clock management, providing the necessary tools to handle complex tasks in embedded systems.

Applications

The ATSAMD20E14A-MN is suitable for a wide range of applications, such as industrial control, consumer electronics, smart sensors, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and peripheral features make it a versatile choice for designers looking to create sophisticated and power-efficient products.

Development Support

Microchip Technology provides comprehensive development support for the ATSAMD20E14A-MN, including development boards, software libraries, and the Atmel Studio integrated development platform. This support helps to accelerate the design process and bring products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6381 $50.9334
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7986 $201.4992
93+ $2.7053 $251.5929
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,906 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess