EN
  • EN
  • DE

ATSAMDA1G16A-ABTES

Part No ATSAMDA1G16A-ABTES
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046975-ATSAMDA1G16A-ABTES
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1G16A-ABTES CAD Model

Description

Microchip Technology ATSAMDA1G16A-ABTES Product Overview

The ATSAMDA1G16A-ABTES is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of various embedded applications. This MCU is part of the SAM DA1 series that features ARM Cortex-M0+ processor cores, offering a balance between efficiency and processing power for cost-sensitive and power-conscious designs.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, providing an optimal trade-off between power consumption and performance.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of SRAM, accommodating moderate application code and data storage requirements.
  • Connectivity: Includes a range of communication interfaces such as I2C, SPI, and USART, enabling easy connectivity with peripheral devices and other microcontrollers.
  • Timers and PWM: Features multiple 16-bit timers, PWM channels, and a 12-bit ADC, supporting complex timing, control, and analog interfacing operations.
  • Package: Available in a 32-pin TQFP package, which is suitable for space-constrained applications while providing enough I/O pins for interfacing.
  • Power Efficiency: The device operates at a voltage range of 1.62V to 3.63V, ensuring low power consumption for battery-powered and portable applications.
  • Operating Temperature: Rated for an extended temperature range, making it ideal for industrial and automotive applications that require reliable operation under varying environmental conditions.

Applications:

The ATSAMDA1G16A-ABTES MCU is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Battery-operated consumer electronics

With its robust set of features and capabilities, the ATSAMDA1G16A-ABTES from Microchip Technology is an excellent choice for designers seeking a reliable MCU that combines performance with power efficiency. Its comprehensive set of peripherals and interfaces makes it a highly adaptable solution for a multitude of embedded system applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess