EN
  • EN
  • DE

ATSAME51N20A-AZ

Part No ATSAME51N20A-AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M4F, 256 KB, 1.71 to 3.6V, TQFP-100, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215483-ATSAME51N20A-AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAME51N20A-AZ CAD Model

Description

The ATSAME51N20A-AZ is a high-performance, robust microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. As part of the SAM E51 series, this microcontroller is based on the powerful ARM Cortex-M4 processor, which offers a perfect blend of energy efficiency and computing power, with a floating-point unit (FPU) that enables efficient handling of complex mathematical computations.

Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with DSP instructions and FPU, ensuring smooth processing of computational tasks.
  • Memory: Features a substantial amount of integrated memory, including 1MB of flash memory and 256KB of SRAM, allowing for ample storage of application code and data.
  • Connectivity: Offers a range of communication interfaces including SPI, I2C, and UART for versatile peripheral connectivity, as well as USB capabilities for easy integration with other devices.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, making it ideal for battery-powered or energy-harvesting applications.
  • Robust I/O: Equipped with robust I/O capabilities, including PWM channels, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), supporting a variety of sensors and actuators.
  • Security: Comes with advanced security features such as secure boot, hardware-based cryptography support, and a True Random Number Generator (TRNG) to protect your applications.
  • Package: Available in a 64-pin TQFP package, providing a compact footprint for space-constrained applications.

Applications

The ATSAME51N20A-AZ is versatile enough to be employed in a wide array of applications, ranging from industrial control systems to consumer electronics. Its advanced features make it particularly well-suited for IoT devices, smart energy solutions, automotive applications, and complex sensor systems where performance, power efficiency, and security are paramount.

With its robust design and comprehensive feature set, the ATSAME51N20A-AZ stands out as a superior choice for developers looking to push the boundaries of what's possible with modern MCU technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to €10.8890
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to €25.9980
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to €4.5459
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to €56.8812
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to €6.3813
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to €15.0079
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to €5.2628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess