EN
  • EN
  • DE

ATSAML11E15A-MF

Part No ATSAML11E15A-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN  /  ARM® Cortex®-M23 series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L11
Package Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML11
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1046982-ATSAML11E15A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAML11E15A-MF CAD Model

Description

Microchip Technology's ATSAML11E15A-MF Microcontroller

The ATSAML11E15A-MF is a robust, low-power microcontroller from Microchip Technology, designed to deliver high performance for a range of embedded applications. This microcontroller is part of the SAM L11 family, which is renowned for its exceptional security features and efficient power management capabilities, making it an ideal choice for applications that require reliable operation in power-constrained environments.

At the heart of the ATSAML11E15A-MF lies a powerful ARM Cortex-M23 core, operating at a maximum frequency of 32MHz. This core provides the computational horsepower necessary for complex tasks, while maintaining a balance between performance and power consumption. With 64KB of flash memory and 16KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in demanding applications.

One of the standout features of the ATSAML11E15A-MF is its integrated hardware security. The microcontroller is equipped with the ARM TrustZone for ARMv8-M, which provides a secure environment to run critical code and data, protecting them from software attacks. Additionally, it boasts a suite of security features including a True Random Number Generator (TRNG), Symmetric (AES) and Asymmetric (ECC) Encryption Engines to further enhance the security of your applications.

The microcontroller also offers a variety of peripherals that support its versatile use in different applications. It includes multiple serial communication modules, such as I2C, SPI, and USART, enabling easy connectivity with other devices and sensors. For user interface applications, it provides up to 24 programmable I/O pins, and its analog features include ADCs and DACs for interfacing with analog sensors and actuators.

Designed with power efficiency in mind, the ATSAML11E15A-MF supports multiple power-saving modes, which are crucial for battery-operated devices. The microcontroller's picoPower technology ensures that it can operate at minimal power consumption without sacrificing performance.

Enclosed in a 32-pin QFN package, the ATSAML11E15A-MF is compact and suitable for space-constrained applications. Whether you are developing security-sensitive IoT devices, wearables, or any other embedded system, this microcontroller from Microchip Technology is engineered to meet your needs with its blend of performance, security, and power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess