EN
  • EN
  • DE

ATSAML22G18A-MUT

Part No ATSAML22G18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAML22G
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813418-ATSAML22G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22G18A-MUT CAD Model

Description

Microchip Technology's ATSAML22G18A-MUT Microcontroller

The ATSAML22G18A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to meet the demanding needs of modern embedded systems. This microcontroller is based on the powerful ARM® Cortex®-M0+ processor, operating at a maximum frequency of 48MHz. It is ideal for a wide range of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and more.

With 256KB of flash memory and 32KB of SRAM, the ATSAML22G18A-MUT offers ample storage for complex applications and the flexibility to handle data-intensive operations. The device also features a variety of peripherals, including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces, providing excellent connectivity options for designers.

The microcontroller is equipped with a 12-bit analog-to-digital converter (ADC) with up to 20 channels, ensuring precise measurement capabilities for sensor-based applications. It also includes a 10-bit digital-to-analog converter (DAC) for analog output requirements. The touch support with the Peripheral Touch Controller (PTC) makes it an excellent choice for applications requiring capacitive touch capabilities.

Security features on the ATSAML22G18A-MUT are robust, with a 32-bit unique ID and a serial number for each device to ensure secure identification. The microcontroller also supports various low-power modes, making it a great solution for battery-operated devices where power efficiency is critical.

For ease of development, the ATSAML22G18A-MUT is supported by Microchip's Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which provides a rich set of libraries and examples to kickstart your project. The device is available in a 48-pin UQFN package, making it compact enough for space-constrained applications while still offering the flexibility of numerous I/O options.

In summary, the ATSAML22G18A-MUT from Microchip Technology is a versatile and powerful microcontroller that combines the efficiency of the ARM Cortex-M0+ core with a rich set of features, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6974 $58.1844
15+ $7.9568 $119.3520
23+ $7.7085 $177.2955
31+ $7.4601 $231.2631
41+ $7.2118 $295.6838
54+ $6.4657 $349.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess