Microchip Technology's ATSAMV70Q20CB Microcontroller
The ATSAMV70Q20CB is a high-performance microcontroller designed by Microchip Technology, tailored for automotive and industrial applications where both high CPU performance and enhanced connectivity are required. This microcontroller is part of the SAM V70 series, which is known for its robust architecture, including a 32-bit ARM Cortex-M7 core that can run up to 300 MHz, providing the horsepower for intensive tasks.
Key Features:
- Core: ARM Cortex-M7 running at up to 300MHz
- Memory: Equipped with 2MB of flash memory and 384KB of SRAM, allowing for ample space for complex applications.
- Connectivity: Offers a rich set of connectivity peripherals including CAN, LIN, Ethernet, and high-speed USB with integrated PHY.
- Advanced Control: Features PWM, Timer Counters, and support for motor control applications.
- Security: Comes with hardware-based security features that include a True Random Number Generator (TRNG) and a hardware cryptography accelerator.
- Analog Features: Incorporates high-speed analog functionalities such as ADCs and DACs for precise measurement and control.
- Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.
Applications:
The ATSAMV70Q20CB is versatile and can be used in a variety of applications, including:
- Automotive (e.g., advanced driver assistance systems, in-vehicle infotainment)
- Industrial control systems
- High-end consumer electronics
- High-speed communication gateways
- Real-time data processing tasks
Package and Quality:
The microcontroller is available in a 144-pin LQFP package, ensuring ease of integration into PCB designs. As with all Microchip products, the ATSAMV70Q20CB meets stringent quality standards, providing reliability and performance for critical applications.
Overall, the ATSAMV70Q20CB is a testament to Microchip's commitment to providing advanced microcontrollers that meet the evolving demands of the automotive and industrial sectors. With its powerful core, extensive memory, and advanced peripherals, this microcontroller is engineered to drive innovation and efficiency in complex electronic systems.