EN
  • EN
  • DE

ATSHA204A-SSHCZ-T

Part No ATSHA204A-SSHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC  /  Authentication Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATSHA204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 1611-ATSHA204A-SSHCZ-TTR-ND,1611-ATSHA204A-SSHCZ-TTRINACTIVE,1611-ATSHA204A-SSHCZ-TDKR,1611-ATSHA204A-SSHCZ-TDKR-ND,1611-ATSHA204A-SSHCZ-TDKRINACTIVE,ATSHA204A-SSHCZ-TTR,1611-ATSHA204A-SSHCZ-TTR,ATSHA204A-SSHCZ-TCT,ATSHA204A-SSHCZ-TDKR,1611-ATSHA204A-SSHCZ-TCT
Standard Package 4,000
Win Source Part Number 973993-ATSHA204A-SSHCZ-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-SSHCZ-T CAD Model

Description

Microchip Technology ATSHA204A-SSHCZ-T Cryptographic Co-Processor

The ATSHA204A-SSHCZ-T from Microchip Technology is a sophisticated cryptographic co-processor that provides a wealth of security features designed to safeguard your hardware and software assets. This device is a part of Microchip's CryptoAuthentication™ family, which is known for its robust security solutions, and it comes in an 8-lead SOIC package, suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).

With an operating temperature range of -40°C to +85°C, the ATSHA204A-SSHCZ-T is built to perform reliably in a wide variety of environments, making it an ideal choice for applications that require secure data transactions, such as industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

The device integrates a 4.5Kb EEPROM for storing keys and certificates, and it utilizes a wide array of cryptographic algorithms, including SHA-256 hashing, which is the cornerstone of its security capabilities. This allows for secure boot, secure download, and authentication processes, providing a high level of protection against various types of attacks such as replay, man-in-the-middle, and backdoor vulnerabilities.

The ATSHA204A-SSHCZ-T also features a hardware-based random number generator which is essential for generating unique keys and nonces, ensuring that cryptographic operations are always performed with high entropy. Additionally, the device supports I2C communication, enabling easy integration with most microcontrollers and processors, and has a low-power consumption profile, which is critical for battery-operated devices.

In summary, the ATSHA204A-SSHCZ-T is a highly secure, cost-effective solution for your system's cryptographic needs. It provides advanced security features in a small form factor, making it a versatile component for a range of applications that require stringent data protection and authentication services.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0504 $52.5200
120+ $0.8618 $103.4160
180+ $0.8349 $150.2820
250+ $0.8080 $202.0000
325+ $0.7810 $253.8250
430+ $0.7003 $301.1290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,389 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess