EN
  • EN
  • DE

ATSHA204AMAHPRS

Part No ATSHA204AMAHPRS
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 4.5Kb, 2Vcc to 4.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979838-ATSHA204AMAHPRS
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSHA204AMAHPRS CAD Model

Description

Microchip Technology ATSHA204AMAHPRS

The ATSHA204AMAHPRS is a sophisticated security device from Microchip Technology that provides a host of features designed to safeguard your hardware and software assets. This powerful cryptographic co-processor includes a secure hardware-based key storage that ensures your sensitive data remains protected. The device integrates seamlessly into various systems, making it a versatile solution for enhancing the security of your applications.

Key Features

  • Advanced Security: With a secure hardware-based storage for cryptographic keys, the ATSHA204AMAHPRS ensures that your keys are protected against physical and logical attacks. Its robust security features prevent unauthorized access and manipulation of keys, providing peace of mind for applications requiring high levels of security.
  • Cryptographic Algorithms: The device supports a wide range of cryptographic algorithms, including SHA-256 hashing, which is crucial for data integrity and authentication processes. This allows for the creation of unique signatures for each transaction, ensuring that data has not been tampered with.
  • Serial Communication: Communication with the ATSHA204AMAHPRS is achieved through a simple I2C interface, which is widely used and easily integrated into most microcontroller-based systems. This enables straightforward communication between the device and the host controller.
  • Low Power Consumption: Designed with energy efficiency in mind, the ATSHA204AMAHPRS operates with minimal power requirements, making it suitable for battery-powered and energy-sensitive applications.
  • Small Form Factor: The device comes in an 8-lead UDFN package, which is compact and ideal for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant layout changes.

Applications

The ATSHA204AMAHPRS is perfect for a variety of applications that require robust security measures. These include IoT devices, industrial control systems, consumer electronics, medical devices, and any other systems that need secure key storage and cryptographic operations to protect sensitive information and ensure data integrity.

Overall, the ATSHA204AMAHPRS from Microchip Technology is an essential component for developers looking to enhance the security of their systems. Its combination of advanced cryptographic features and ease of integration make it a top choice for safeguarding critical electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess