EN
  • EN
  • DE

ATTINY102-M7R

Part No ATTINY102-M7R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8UDFN / AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATTINY102
Standard Package 15,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348618-ATTINY102-M7R
Ultra Librarian 3D Model Ultra Librarian ATTINY102-M7R CAD Model

Description

The ATTINY102-M7R from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 1KB ISP flash memory, 32B SRAM, four general-purpose I/O lines, 32 general-purpose working registers, a single 16-bit timer/counter with compare modes, a PWM channel, and more. This microcontroller is optimized for industrial, automotive, and consumer applications where power consumption and space are critical factors.

Key Features

  • High Performance and Low Power: The ATTINY102-M7R operates between 1.8-5.5 volts, enabling low power consumption while maintaining high performance, with a maximum frequency of 12MHz.
  • Memory: Equipped with 1KB of in-system programmable flash, the ATTINY102-M7R provides ample space for application code. The 32B SRAM ensures smooth operation and data handling.
  • I/O and Package: It offers four programmable I/O lines packaged in a compact 8-pin SOT-23-6 (M7R) form factor, ideal for space-constrained applications.
  • Timer and PWM: The device includes a versatile 16-bit timer/counter with PWM capabilities, allowing for precise control over timing-related functions such as motor control, LED dimming, and more.
  • Temperature Range: The ATTINY102-M7R is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

With its robust feature set, the ATTINY102-M7R is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Battery Management
  • Smart Sensors
  • Home Automation

The Microchip ATTINY102-M7R microcontroller offers a perfect balance between power efficiency and processing capability, catering to developers looking for a versatile, reliable, and cost-effective solution for their embedded projects.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess