EN
  • EN
  • DE
  • IT

ATTINY1617-MN

Part No ATTINY1617-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Tray
Number of I/O 22
Family Name ATTINY1617
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851100-ATTINY1617-MN
Ultra Librarian 3D Model Ultra Librarian ATTINY1617-MN CAD Model

Description

Microchip Technology's ATTINY1617-MN Microcontroller

The ATTINY1617-MN is a feature-rich microcontroller from Microchip Technology's renowned AVR® family, designed to offer both flexibility and power efficiency for a wide range of applications. This compact yet powerful microcontroller is an ideal choice for space-constrained and power-sensitive projects.

Key Features

  • Core: The ATTINY1617-MN operates on a high-performance, low-power AVR 8-bit RISC architecture, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, allowing for efficient storage and data management.
  • Speed: With a maximum CPU speed of 20MHz, the ATTINY1617-MN can execute powerful instructions in a single clock cycle, ensuring swift and responsive operation.
  • I/O and Peripherals: It boasts a rich set of peripherals, including a 12-channel, 10-bit ADC with a differential input and programmable gain, a 10-bit DAC, and multiple communication interfaces such as SPI, I2C, and USART. Additionally, it features a Configurable Custom Logic (CCL) block that extends its capabilities even further.
  • Power Efficiency: The device supports multiple power-saving modes, which significantly reduce power consumption during idle or sleep states, making it suitable for battery-operated applications.
  • Packages: The ATTINY1617-MN is available in a 24-pin QFN package, providing a compact footprint for space-limited designs.
  • Temperature Range: It operates across an industrial temperature range (-40°C to 85°C), ensuring reliability and performance under various environmental conditions.

Applications

The ATTINY1617-MN is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • Wearable Technology
  • Home Automation Systems
  • Industrial Control Systems

With its robust feature set and Microchip's reputation for reliability, the ATTINY1617-MN is a smart choice for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6898 $56.4858
51+ $2.2070 $112.5570
79+ $2.1381 $168.9099
109+ $2.0691 $225.5319
140+ $2.0001 $280.0140
188+ $1.7932 $337.1216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess