EN
  • EN
  • DE

ATUC256L4U-AUT

Part No ATUC256L4U-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP / MCU 32-bit AVR RISC 256KB Flash 1.8V 48-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 L
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.62 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 798642-ATUC256L4U-AUT
Popularity Medium
Supply and Demand Status Limited
Family Name ATUC256L4U
Introduction Date December 06, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATUC256L4U-AUT CAD Model

Description

Microchip Technology's ATUC256L4U-AUT: A Robust Automotive Microcontroller

The ATUC256L4U-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller designed to meet the rigorous demands of automotive applications. This powerful MCU is part of Microchip's renowned AVR® UC3 family and is built to offer exceptional reliability, enhanced processing power, and a range of features tailored for the automotive industry.

Key Features:

  • Advanced RISC Architecture: The ATUC256L4U-AUT boasts a 32-bit AVR UC3 core with a maximum operating frequency of up to 60 MHz, providing a perfect balance between power consumption and processing capabilities.
  • Memory Capacity: Equipped with 256KB of Flash memory and 32KB of SRAM, this microcontroller offers ample space for complex automotive applications without compromising performance.
  • Robust I/O Capabilities: With extensive input/output options, including PWM channels, analog inputs, and serial communication interfaces, this MCU can handle a diverse range of sensors and actuators.
  • Automotive Temperature Range: The device operates reliably across a wide temperature range from -40°C to 85°C, ensuring consistent performance under various environmental conditions.
  • Quality and Reliability: The ATUC256L4U-AUT is AEC-Q100 qualified, confirming its suitability for automotive applications in terms of quality and longevity.

Applications:

With its robust feature set, the ATUC256L4U-AUT is an ideal choice for a multitude of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Automotive Sensor Systems
  • Engine Control Units (ECU)
  • Dashboard Instrument Clusters
  • Infotainment Systems

The ATUC256L4U-AUT microcontroller is a testament to Microchip Technology's commitment to delivering state-of-the-art solutions for the automotive industry. This MCU not only offers a high level of integration and performance but also ensures safety and reliability, which are paramount in automotive design. Whether for control, communication, or user interface applications, the ATUC256L4U-AUT is designed to drive innovation and efficiency in modern vehicles.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess