EN
  • EN
  • DE

ATUSBA-TO-MINIB

Part No ATUSBA-TO-MINIB
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description CBL USB A-MNI B / - Cable Assembly
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Accessory Type Cable Assembly
Base Product Number ATUSBA-TO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1342569-ATUSBA-TO-MINIB
Ultra Librarian 3D Model Ultra Librarian ATUSBA-TO-MINIB CAD Model

Description

Microchip Technology's ATUSBA-TO-MINIB Adapter

Introducing the innovative ATUSBA-TO-MINIB adapter from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and versatile adapter is designed to bridge the gap between USB-A and Mini-B USB interfaces, providing a seamless connection solution for a wide range of electronic devices.

The ATUSBA-TO-MINIB adapter boasts a robust design that ensures durability and a long lifespan, even in the most demanding applications. It features a standard USB-A male connector on one end and a Mini-B USB male connector on the other, making it the perfect choice for connecting devices such as digital cameras, MP3 players, and older smartphones to your computer or charging station.

With its plug-and-play functionality, the adapter requires no additional drivers or software to operate, allowing for quick and easy use. It supports USB 2.0 high-speed data transfer rates of up to 480 Mbps, ensuring that file transfers are swift and efficient. This makes the ATUSBA-TO-MINIB an essential tool for data synchronization and charging tasks.

The adapter's compact size makes it an ideal travel companion, easily fitting into any laptop bag or pocket without adding unnecessary bulk. Its high-quality construction includes corrosion-resistant connectors that provide optimal signal clarity and shielding to minimize electromagnetic interference, guaranteeing a reliable connection every time.

Microchip Technology's commitment to quality is evident in the ATUSBA-TO-MINIB adapter, which is built to meet the high standards of performance and reliability that users have come to expect from their products. Whether you're a professional on the go or a tech enthusiast at home, this adapter is the perfect solution for your USB-A to Mini-B connection needs.

In summary, the ATUSBA-TO-MINIB from Microchip Technology is a practical, high-quality adapter that provides a convenient and efficient way to connect a variety of devices with different USB interfaces. Its user-friendly design and reliable performance make it an indispensable accessory for both personal and professional use.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess