EN
  • EN
  • DE

ATXMEGA256D3-AURA3

Part No ATXMEGA256D3-AURA3
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ATXMEGA256D3-AURA3 Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999464-ATXMEGA256D3-AURA3
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256D3-AURA3 CAD Model

Description

Microchip Technology ATXMEGA256D3-AURA3

The ATXMEGA256D3-AURA3 is a high-performance, low-power, 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This device offers a unique combination of performance, power efficiency, and design flexibility that is ideal for a wide range of applications.

Key Features:

  • Advanced RISC Architecture: With up to 32 MIPS throughput at 32MHz, the ATXMEGA256D3-AURA3 provides a robust platform for complex applications.
  • Memory: Features 256KB of in-system self-programmable flash, 16KB SRAM, and 4KB EEPROM for data storage, allowing for flexible and secure code and data management.
  • High Precision Analog: Equipped with a 12-bit ADC, 2-channel DAC, and analog comparators, the microcontroller delivers precise measurements and control in analog-intensive applications.
  • Digital Peripherals: Includes a variety of digital communication interfaces such as USART, SPI, and I2C, along with programmable multilevel interrupt controller and DMA channels for efficient data transfer and processing.
  • Timer/Counters: Offers advanced timer/counters with compare modes and PWM capability, enabling accurate timing and control operations for various applications.
  • Power Efficiency: Designed for power-sensitive applications with picoPower technology, which ensures low power consumption in both active and sleep modes.
  • USB Connectivity: Integrated full-speed USB 2.0 interface for communication with peripherals and host devices, enhancing connectivity options.

The ATXMEGA256D3-AURA3 is suitable for a variety of applications, including industrial control systems, sensor networks, medical devices, and consumer electronics. Its robust set of features and peripherals, along with extensive interrupt capabilities, allow developers to create highly responsive and power-efficient systems.

With its comprehensive development support, including software libraries, development tools, and evaluation kits, the ATXMEGA256D3-AURA3 is a versatile choice for designers looking to optimize their embedded systems for performance and power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess