EN
  • EN
  • DE

CDS4150UR-1

Part No CDS4150UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SIGNAL OR COMPUTER DIODE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
REACH Status REACH Unaffected
Win Source Part Number 1176727-CDS4150UR-1
Ultra Librarian 3D Model Ultra Librarian CDS4150UR-1 CAD Model

Description

Microchip Technology's CDS4150UR-1: A Cutting-Edge Digital Signal Controller

The CDS4150UR-1 from Microchip Technology stands as a testament to the company's commitment to innovation and excellence in the field of digital signal processing. This advanced digital signal controller (DSC) is designed to cater to the demanding needs of modern embedded control applications. Its architecture is a harmonious blend of the processing power of a DSP and the functionality of a microcontroller, making it an ideal choice for applications that require complex algorithms and real-time performance.

Key Features of the CDS4150UR-1:

  • High-Performance CPU: At the heart of the CDS4150UR-1 is a high-speed CPU core that can execute DSP instructions efficiently, making it suitable for high-speed control loops, complex algorithm computations, and data processing tasks.
  • Ample Memory: It comes equipped with a generous amount of on-chip memory, including Flash and RAM, to support intricate applications and minimize the need for external memory components.
  • Robust Peripherals: The device boasts a rich set of peripherals that include advanced motor control PWMs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C. This versatility allows it to interface with a wide range of sensors and actuators.
  • Integrated DSP Functions: With built-in digital signal processing capabilities, the CDS4150UR-1 can handle complex mathematical functions and signal filtering tasks, which are pivotal in control and audio processing applications.
  • Low Power Consumption: Despite its robust performance, the CDS4150UR-1 is designed to be energy-efficient, making it suitable for battery-powered or energy-sensitive devices.
  • Development Support: Microchip Technology provides extensive development support for the CDS4150UR-1, including software libraries, development boards, and a suite of tools for programming and debugging.

Whether it's for industrial control systems, power management, smart sensors, automotive applications, or any other system requiring a high level of signal processing and control precision, the CDS4150UR-1 is engineered to deliver outstanding performance. Its integration of DSP and microcontroller features, along with Microchip's renowned support and resources, makes it a go-to solution for designers looking to push the boundaries of what's possible in embedded systems.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess