EN
  • EN
  • DE

DEMOBOARD-U3761MB

Part No DEMOBOARD-U3761MB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO FOR U3761MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Telecom
Utilized IC / Part U3761MB
Supplied Contents Board(s)
Win Source Part Number 798606-DEMOBOARD-U3761MB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DEMOBOARD-U3761MB CAD Model

Description

Introducing the DEMOBOARD-U3761MB from Microchip Technology

The DEMOBOARD-U3761MB is a state-of-the-art demonstration board from Microchip Technology, designed to showcase the capabilities of Microchip's innovative U3761MB RF technology. This compact and versatile board is an essential tool for engineers, developers, and enthusiasts looking to explore the features and performance of Microchip's advanced radio frequency solutions.

Key Features

  • RF Integration: The board is built around the U3761MB chip, which is a testament to Microchip's commitment to providing integrated RF solutions. This chip allows for the development of high-performance RF applications with minimal external components.
  • Ease of Use: With its user-friendly design, the DEMOBOARD-U3761MB is suitable for both beginners and experienced users. It offers a plug-and-play experience, making it simple to start experimenting with RF technologies.
  • Flexible Power Options: The board can be powered through various methods, including USB or an external power supply, ensuring that it can be used in a wide range of environments and scenarios.
  • Diverse Application Support: This demo board is ideal for experimenting with applications ranging from wireless communications to remote control systems, making it a versatile tool for a multitude of projects.
  • Documentation and Support: Microchip Technology provides comprehensive documentation and support for the DEMOBOARD-U3761MB, allowing users to maximize the potential of the board and the U3761MB chip.

Why Choose DEMOBOARD-U3761MB?

For professionals looking to develop or test RF-based applications, the DEMOBOARD-U3761MB offers an unmatched blend of performance, integration, and flexibility. By choosing this demo board, you gain access to Microchip's renowned quality and reliability, ensuring that your projects are built on a solid foundation. Whether you're designing consumer electronics, industrial control systems, or exploring the frontiers of wireless technology, the DEMOBOARD-U3761MB is an invaluable asset in your development toolkit.

Experience the power and versatility of Microchip's RF technology with the DEMOBOARD-U3761MB and take your projects to new heights.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess