EN
  • EN
  • DE

DSA1001DI2-048.0000VAO

Part No DSA1001DI2-048.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 48 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345171-DSA1001DI2-048.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-048.0000VAO CAD Model

Description

Microchip Technology's DSA1001DI2-048.0000VAO Oscillator

Introducing the DSA1001DI2-048.0000VAO, a precision oscillator component designed and manufactured by Microchip Technology. This state-of-the-art oscillator is part of Microchip's extensive range of frequency control products, which are renowned for their reliability and performance. The DSA1001DI2-048.0000VAO is specifically engineered to meet the needs of applications requiring high stability and low jitter timing solutions.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 48.0000 MHz, making it suitable for a wide range of applications in the telecommunications, networking, and computing industries.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, providing compatibility with most modern digital systems.
  • Output Type: The DSA1001DI2-048.0000VAO features an HCMOS output, which is a standard logic compatibility for interfacing with various digital circuits.
  • Stability: This oscillator boasts excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Form Factor: Enclosed in a compact surface-mount package, the DSA1001DI2-048.0000VAO is designed for easy integration into space-constrained designs.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for use in environments that experience wide temperature variations.

Applications

The DSA1001DI2-048.0000VAO is ideal for a variety of applications where precise timing is crucial. These include:

  • High-speed data communications
  • Wireless infrastructure
  • Server and storage platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DI2-048.0000VAO is no exception. It is built to meet the highest industry standards, ensuring long-term reliability for critical applications. With its combination of performance, stability, and quality, the DSA1001DI2-048.0000VAO oscillator is an excellent choice for designers seeking to enhance their systems with a dependable timing solution.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess