EN
  • EN
  • DE

DSA1101CL2-033.3300TVAO

Part No DSA1101CL2-033.3300TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 33.33 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344788-DSA1101CL2-033.3300TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL2-033.3300TVAO CAD Model

Description

Product Overview: DSA1101CL2-033.3300TVAO

The DSA1101CL2-033.3300TVAO is a state-of-the-art frequency control product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to meet the stringent requirements of today's advanced electronic systems, offering both reliability and performance.

Key Features

  • Frequency Range: The product operates at a stable frequency of 33.3300 MHz, making it ideal for applications requiring a precise clock source.
  • Package Type: It comes in a compact, surface-mount package that allows for efficient use of board space and is suitable for high-density mounting.
  • Temperature Stability: The device is engineered to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Voltage Controlled Crystal Oscillator (VCXO): This feature allows for fine-tuning of the frequency, which is essential for phase-locked loop (PLL) applications and frequency modulation.

Applications

The DSA1101CL2-033.3300TVAO is versatile and can be used in a variety of applications. Its precision and stability make it an excellent choice for:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Industrial controls
  • High-speed data converters
  • Wireless infrastructure

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The DSA1101CL2-033.3300TVAO is manufactured in facilities that adhere to rigorous industry standards, ensuring both reliability and durability. Customers can also benefit from Microchip's global customer support and design services to help integrate this component into their projects seamlessly.

Ordering Information

For ordering and detailed specifications of the DSA1101CL2-033.3300TVAO, please visit the Microchip Technology official website or contact authorized distributors. Ensure that you are receiving genuine Microchip products by purchasing through recommended channels.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess