EN
  • EN
  • DE

DSA1103CI1-125.0000VAO

Part No DSA1103CI1-125.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, LOW / 125 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1103
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1103
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344499-DSA1103CI1-125.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1103CI1-125.0000VAO CAD Model

Description

The DSA1103CI1-125.0000VAO is a state-of-the-art frequency control component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to deliver high stability and performance for a wide range of applications, including telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a frequency of 125.0000 MHz, providing a stable clock signal for high-speed digital systems.
  • Type: It is a Differential Signaling Oscillator (DSO) that ensures reduced electromagnetic interference (EMI) and improved signal integrity compared to single-ended oscillators.
  • Package: The component comes in a compact, industry-standard package that is easy to integrate into various circuit designs.
  • Supply Voltage: It requires a supply voltage of 3.3V, making it compatible with most low-voltage systems and reducing overall power consumption.
  • Stability: The DSA1103CI1-125.0000VAO offers excellent frequency stability, ensuring consistent performance even under varying environmental conditions.
  • Output Type: The oscillator provides a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is suitable for high-speed digital circuits that require fast switching times and low power dissipation.

Applications

Microchip's DSA1103CI1-125.0000VAO is ideal for use in applications that demand precise timing and synchronization, such as high-speed data communication, server and storage platforms, networking equipment, and advanced industrial systems. Its robust performance and reliability make it an excellent choice for designers looking to enhance system stability and accuracy.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1103CI1-125.0000VAO is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. The product is available through Microchip's comprehensive distribution network, ensuring prompt delivery and support.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess