EN
  • EN
  • DE

DSA1125DA1-027.0000VAO

Part No DSA1125DA1-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 27 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1125
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1125
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344813-DSA1125DA1-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1125DA1-027.0000VAO CAD Model

Description

The DSA1125DA1-027.0000VAO is a state-of-the-art precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product stands out for its exceptional stability and accuracy, which makes it an ideal choice for applications that require a reliable timing solution.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 27.0000 MHz, suitable for a broad range of applications, including telecommunications, networking, and industrial markets.
  • Package: It is housed in a compact DSA package, which is engineered for high-density mounting and is conducive to miniaturized designs.
  • Supply Voltage: The device requires a supply voltage (Vdd) of 3.3V, providing an efficient power consumption profile for energy-sensitive projects.
  • Temperature Stability: The DSA1125DA1-027.0000VAO maintains its performance across a wide temperature range, ensuring reliable operation even in extreme conditions.
  • Low Phase Noise: It features low phase noise, contributing to high signal integrity, which is crucial for applications that demand high-performance timing solutions.
  • Output Type: The device offers a CMOS/TTL compatible output, allowing for easy integration with a variety of digital circuits.

Applications

The versatility of the DSA1125DA1-027.0000VAO makes it suitable for numerous applications. It is commonly used in network hardware such as routers, switches, and base stations. Additionally, it's also found in industrial controls, test and measurement equipment, and IoT devices, where precision timing is paramount.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA1125DA1-027.0000VAO is no exception. Each oscillator is rigorously tested to meet the high standards expected by industry professionals, ensuring that you receive a product that performs consistently and reliably over time.

Ordering Information

To order the DSA1125DA1-027.0000VAO or to obtain more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor. Ensure your designs are powered by precision with the DSA1125DA1-027.0000VAO.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess