EN
  • EN
  • DE

DSA1223CL1-100M0000TVAO

Part No DSA1223CL1-100M0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTOMOTIVE SMD / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA12X3
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSA1223
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345008-DSA1223CL1-100M0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1223CL1-100M0000TVAO CAD Model

Description

Microchip Technology's DSA1223CL1-100M0000TVAO is a cutting-edge, high-performance digital signal controller (DSC) designed to meet the rigorous demands of modern embedded control applications. This DSC combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), resulting in a versatile and powerful solution for a wide range of applications, including industrial control, automotive systems, power management, and Internet of Things (IoT) devices.

Key Features

  • High-Speed CPU: At its core, the DSA1223CL1-100M0000TVAO boasts a high-speed CPU that is capable of executing DSP algorithms efficiently, providing the computational power needed for complex signal processing tasks.
  • Integrated Peripherals: This device is equipped with a rich set of peripherals that enhance its functionality, including analog-to-digital converters (ADCs), pulse-width modulation (PWM) controllers, and communication interfaces such as UART, SPI, and I2C.
  • Robust Memory Architecture: With an optimized memory architecture, the DSA1223CL1-100M0000TVAO offers ample program and data storage, facilitating fast and reliable system performance.
  • Advanced Control Features: The DSC provides advanced control features that enable precise management of system functions, making it ideal for applications requiring fine-grained control, such as motor control and power conversion.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSA1223CL1-100M0000TVAO operates with low power consumption, extending the battery life of portable devices and reducing the overall energy footprint of systems.

Applications

The versatility of the DSA1223CL1-100M0000TVAO makes it suitable for a broad spectrum of applications. Its robust design and powerful feature set make it an excellent choice for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Automotive control units
  • Industrial automation and process control
  • Smart sensor integration
  • IoT devices requiring complex signal processing

Conclusion

The DSA1223CL1-100M0000TVAO from Microchip Technology represents a blend of performance, efficiency, and flexibility, making it an outstanding choice for developers looking to push the boundaries of what's possible in embedded control systems. With its robust feature set and adaptability, this digital signal controller stands ready to power the next generation of smart, connected devices.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess