EN
  • EN
  • DE

DSA6011MA3B-002K000TVAO

Part No DSA6011MA3B-002K000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 2 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 2 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6011
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344907-DSA6011MA3B-002K000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6011MA3B-002K000TVAO CAD Model

Description

Introducing the DSA6011MA3B-002K000TVAO from Microchip Technology

The DSA6011MA3B-002K000TVAO is a state-of-the-art product by Microchip Technology, designed for high-performance applications that demand reliability and precision. This innovative component is part of Microchip's extensive portfolio of semiconductor solutions, which are widely recognized for their quality and versatility across various industries.

Key Features

  • High-Speed Performance: The DSA6011MA3B-002K000TVAO is engineered to provide top-tier speed, making it suitable for applications that require rapid data processing and transfer.
  • Robust Design: With a design that emphasizes durability, this product can withstand challenging environmental conditions, ensuring consistent performance and a long operational lifespan.
  • Energy Efficient: Microchip Technology is committed to sustainability, and the DSA6011MA3B-002K000TVAO reflects this with its energy-efficient operation, reducing both power consumption and costs.
  • Advanced Technology: This component incorporates the latest advancements in semiconductor technology, providing enhanced functionality and improved integration capabilities.

Applications

The versatility of the DSA6011MA3B-002K000TVAO makes it an ideal choice for a broad range of applications, including but not limited to:

  • Telecommunications systems
  • High-speed computing networks
  • Industrial automation
  • Automotive electronics
  • Aerospace and defense

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA6011MA3B-002K000TVAO is no exception. Customers can expect reliable operation backed by comprehensive technical support. The company's global presence ensures that support and resources are readily available for developers and engineers, facilitating seamless integration into existing systems and projects.

Conclusion

Whether you're upgrading existing systems or developing new cutting-edge technologies, the DSA6011MA3B-002K000TVAO from Microchip Technology offers a blend of performance, efficiency, and reliability. With its advanced features and robust design, it stands out as a superior choice for your semiconductor needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess