EN
  • EN
  • DE

DSC2022FI1-F0006

Part No DSC2022FI1-F0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz
Frequency - Output 2 8MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2022
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343480-DSC2022FI1-F0006
Ultra Librarian 3D Model Ultra Librarian DSC2022FI1-F0006 CAD Model

Description

Microchip Technology's DSC2022FI1-F0006: A High-Performance Digital Signal Controller

The DSC2022FI1-F0006 is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to cater to the demanding needs of modern control applications. This advanced DSC combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU), resulting in a versatile and powerful solution for a wide range of applications.

Key Features

  • High-Speed Processing: With its optimized DSP engine, the DSC2022FI1-F0006 offers fast instruction execution, enabling complex signal processing algorithms and control calculations to be performed with high efficiency.
  • Robust Architecture: The device features a robust architecture with built-in protection mechanisms to ensure reliable operation in harsh industrial environments.
  • Flexible Peripherals: A rich set of peripherals including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C, provide the flexibility needed to handle a variety of sensors and actuators.
  • Programmable Digital I/O: The DSC2022FI1-F0006 includes programmable digital I/O pins that can be configured to meet specific application requirements.
  • Integrated Memory: It comes with an ample amount of integrated memory, facilitating efficient code execution and data storage without the need for external memory components.

Applications

The DSC2022FI1-F0006 is ideally suited for applications that require precise control and high-speed digital signal processing, such as:

  • Motor control and drives
  • Power conversion and management
  • Audio processing and sound synthesis
  • Advanced sensing and instrumentation
  • Industrial automation and control systems

Development Support

To assist developers in harnessing the full potential of the DSC2022FI1-F0006, Microchip Technology provides comprehensive development tools, including software libraries, development boards, and an integrated development environment (IDE). These resources help accelerate the design process and reduce time-to-market.

With its powerful features and extensive support ecosystem, the DSC2022FI1-F0006 from Microchip Technology stands as a top-tier choice for designers looking to create sophisticated and reliable control systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess