EN
  • EN
  • DE

DSC2022FI1-H0006

Part No DSC2022FI1-H0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 156.25MHz
Frequency - Output 2 156.25MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2022
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343940-DSC2022FI1-H0006
Ultra Librarian 3D Model Ultra Librarian DSC2022FI1-H0006 CAD Model

Description

The DSC2022FI1-H0006 is a state-of-the-art digital signal controller (DSC) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the needs of modern, high-performance applications across various industries, including automotive, industrial, consumer electronics, and telecommunications.

Key Features

  • High-Performance Core: At the heart of the DSC2022FI1-H0006 lies a powerful digital signal processing core capable of executing complex algorithms with high efficiency, making it ideal for real-time signal processing applications.
  • Advanced Peripherals: The device comes equipped with a range of peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as UART, SPI, and I2C, enabling versatile connectivity and data exchange options.
  • Robust Memory Architecture: With an ample amount of on-chip memory, including flash memory for program storage and RAM for data processing, the DSC2022FI1-H0006 ensures smooth operation and data handling.
  • Low Power Consumption: Designed with power efficiency in mind, this DSC provides various power-saving modes, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is engineered to operate reliably across a broad temperature range, ensuring consistent performance even in harsh environmental conditions.
  • Development Support: Microchip Technology offers comprehensive development tools and software support, simplifying the design process and reducing time to market for products incorporating the DSC2022FI1-H0006.

Applications

The versatility and high performance of the DSC2022FI1-H0006 make it an excellent choice for a wide array of applications. It is particularly well-suited for advanced motor control, power conversion, audio processing, and industrial automation systems. Its robust feature set also enables its use in sophisticated control systems, IoT devices, and edge computing platforms.

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality and reliability. The DSC2022FI1-H0006 is manufactured to stringent standards, ensuring it meets the rigorous demands of the industries it serves. With Microchip's proven track record, customers can be confident in the performance and longevity of their DSC2022FI1-H0006-based systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess