EN
  • EN
  • DE

DSC2022FI5-F0001

Part No DSC2022FI5-F0001
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 106.25MHz, 125MHz, 156.25MHz, 400MHz
Frequency - Output 2 25MHz, 100MHz, 125MHz, 156.25MHz, 200MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 89mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2022
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343605-DSC2022FI5-F0001
Ultra Librarian 3D Model Ultra Librarian DSC2022FI5-F0001 CAD Model

Description

The DSC2022FI5-F0001 is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to cater to the needs of complex and demanding applications. This high-performance product integrates the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors, making it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, communication systems, and power management solutions.

Key Features:

  • Advanced Processing Core: At the heart of the DSC2022FI5-F0001 is a powerful processing core that can execute DSP algorithms efficiently, providing the necessary computational power for real-time data processing and control tasks.
  • High-Speed Performance: This DSC boasts a high clock speed, ensuring rapid task execution and response times, which is crucial for applications requiring quick processing and high throughput.
  • Robust Memory Architecture: With ample on-chip memory, including both Flash and RAM, the DSC2022FI5-F0001 offers developers the flexibility to implement complex algorithms and store significant amounts of data without the need for external memory components.
  • Rich Peripherals Integration: The device comes with a variety of integrated peripherals such as timers, counters, communication interfaces (SPI, I2C, UART), and analog-to-digital converters (ADCs), which simplify design and reduce the need for additional components.
  • Flexible Connectivity: Multiple connectivity options enable the DSC2022FI5-F0001 to interface with various devices and networks, facilitating its integration into larger systems and supporting the development of IoT-enabled solutions.
  • Low Power Consumption: Despite its powerful performance, the DSC2022FI5-F0001 is designed to be energy-efficient, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: The device is engineered to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to electrical noise and other potential disturbances.

The DSC2022FI5-F0001 from Microchip Technology is a versatile and reliable digital signal controller that delivers exceptional performance and flexibility, making it an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess