EN
  • EN
  • DE

DSC6021CI2A-00EM

Part No DSC6021CI2A-00EM
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 27MHz, 32MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343525-DSC6021CI2A-00EM
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00EM CAD Model

Description

Microchip Technology's DSC6021CI2A-00EM MEMS Oscillator

The DSC6021CI2A-00EM is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer Microchip Technology. This high-stability, low-power component is designed to provide reliable clocking solutions across a wide range of electronic applications, from portable devices to industrial systems.

Key Features

  • Frequency Range: The DSC6021CI2A-00EM offers a frequency range that is suitable for versatile applications, ensuring precise timing for your electronic circuits.
  • Supply Voltage: Operating at a nominal voltage, this MEMS oscillator is optimized for low-power consumption, making it ideal for battery-powered devices.
  • Stability: With excellent frequency stability, the DSC6021CI2A-00EM ensures consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: The compact package size allows for easy integration into space-constrained designs without compromising on performance.
  • Output Type: The oscillator provides a CMOS output, which is widely compatible with most digital circuits, offering a straightforward interfacing option.
  • Temperature Range: It is designed to operate within a broad temperature range, ensuring reliability in diverse operating environments.

Applications

The versatility of the DSC6021CI2A-00EM makes it suitable for a wide array of applications, including:

  • Consumer electronics such as wearable technology, smartphones, and tablets.
  • Industrial control systems where precision timing is crucial.
  • Internet of Things (IoT) devices that require low power consumption for extended battery life.
  • Automotive electronics that must withstand harsh conditions.
  • Medical devices where accuracy and reliability are paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021CI2A-00EM is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that your projects function smoothly over their intended lifespan.

In summary, the DSC6021CI2A-00EM from Microchip Technology is a versatile, high-performance MEMS oscillator that offers a balance of power efficiency, stability, and compactness, making it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess