EN
  • EN
  • DE

DSC6021ML3B-015TT

Part No DSC6021ML3B-015TT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTTA LOW POWET LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 40MHz, 40.02MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343903-DSC6021ML3B-015TT
Ultra Librarian 3D Model Ultra Librarian DSC6021ML3B-015TT CAD Model

Description

Microchip Technology DSC6021ML3B-015TT

Introducing the DSC6021ML3B-015TT, a cutting-edge MEMS oscillator from Microchip Technology, renowned for its precision, reliability, and innovative design. This compact, surface-mountable device is engineered to deliver exceptional timekeeping and stability for a wide range of electronic applications.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 1.5 MHz, making it suitable for a variety of timing-critical applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, providing designers with flexibility in various power environments.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Stability: The DSC6021ML3B-015TT offers excellent frequency stability, ensuring consistent performance across temperature variations and other environmental factors.
  • Package: Enclosed in a compact 4-SMD, No Lead package, it occupies minimal board space and is compatible with modern PCB assembly processes.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most microcontrollers and digital logic circuits.

Applications:

The DSC6021ML3B-015TT is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as wearables and smart devices
  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Medical devices and healthcare technology

Quality and Reliability:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC6021ML3B-015TT is no exception, with rigorous testing and quality control measures in place to ensure it meets the demands of various industries and applications.

In summary, the DSC6021ML3B-015TT from Microchip Technology is an exceptional choice for designers looking for a reliable, high-performance timing solution. Its low power consumption, high stability, and small form factor make it a versatile component for a multitude of electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess