EN
  • EN
  • DE

DSC6083HE2A-640K000

Part No DSC6083HE2A-640K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 640.0000KHZ CMOS SMD / 640 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 640 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343258-DSC6083HE2A-640K000
Ultra Librarian 3D Model Ultra Librarian DSC6083HE2A-640K000 CAD Model

Description

Microchip Technology DSC6083HE2A-640K000 MEMS Oscillator

The Microchip Technology DSC6083HE2A-640K000 is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator that offers a compact and reliable timing solution for a wide range of applications. With its small footprint and high stability, this MEMS oscillator is designed to meet the stringent requirements of modern electronic devices, providing precise clocking with minimal power consumption.

The DSC6083HE2A-640K000 operates at a frequency of 640 kHz, making it suitable for applications that require a low-frequency timing solution. The device features a frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C, ensuring consistent performance across varying environmental conditions.

This oscillator is housed in a tiny 2.0 x 1.6 mm package, which is ideal for space-constrained applications. The compact size does not compromise its performance, as the DSC6083HE2A-640K000 offers low jitter and high reliability, thanks to Microchip's proprietary MEMS technology and advanced packaging techniques.

One of the key advantages of the DSC6083HE2A-640K000 is its low power consumption. This feature makes it an excellent choice for battery-powered devices, including portable electronics, wearables, and IoT (Internet of Things) products. The oscillator's power-saving attributes contribute to extended battery life and reduced energy costs, making it an eco-friendly component for power-sensitive designs.

Additionally, the DSC6083HE2A-640K000 is designed for easy integration into a variety of systems. It is compatible with industry-standard oscillator footprints and does not require any external load capacitors, simplifying the design process and reducing the bill of materials.

In summary, the Microchip Technology DSC6083HE2A-640K000 MEMS oscillator is a versatile, high-performance timing solution that offers low power consumption, high stability, and a compact form factor. It is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems while minimizing space and power requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess