EN
  • EN
  • DE

DSC612RI2A-01P5

Part No DSC612RI2A-01P5
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 32MHz
Frequency - Output 2 48MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344399-DSC612RI2A-01P5
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01P5 CAD Model

Description

Product Overview: DSC612RI2A-01P5

The DSC612RI2A-01P5 is a state-of-the-art clock generator product from Microchip Technology, designed to meet the rigorous demands of modern electronics. This versatile device offers a high degree of customization and precision, making it an ideal choice for a wide range of applications including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Flexible Configuration: The device supports multiple output frequencies, allowing designers to use a single component for various clocking needs, thereby reducing inventory and simplifying the design process.
  • Low Jitter Performance: With its low jitter characteristics, the DSC612RI2A-01P5 ensures high-quality signal integrity, which is crucial for high-speed data communication and digital signal processing applications.
  • Programmable Outputs: It features programmable outputs that can be configured for different voltage levels, making it compatible with a variety of logic families and enabling seamless integration into diverse system architectures.
  • Power Efficiency: This clock generator is designed for low power consumption, which is essential for battery-powered devices and energy-sensitive applications, contributing to overall system efficiency.

Technical Specifications

  • Supply Voltage: Specified for operation from a single power supply for ease of use.
  • Operating Temperature Range: Guarantees reliable performance across a wide range of environmental conditions.
  • Package Type: Available in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the DSC612RI2A-01P5 clock generator makes it an excellent choice for various applications. It can be used in computing systems such as servers and workstations, where reliable and precise timing is essential. In consumer electronics like smart TVs and gaming consoles, it provides the necessary clocking functions without compromising on performance. Networking equipment such as switches and routers also benefit from its precision and low jitter. Additionally, its robustness makes it suitable for industrial control systems where stable operation is a must.

Overall, the DSC612RI2A-01P5 from Microchip Technology is a versatile, high-performance clock generator that offers designers a mix of efficiency, precision, and reliability, making it a top choice for a multitude of electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess