EN
  • EN
  • DE

DSC612RI3A-01M3T

Part No DSC612RI3A-01M3T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12.288MHz
Frequency - Output 2 27MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344358-DSC612RI3A-01M3T
Ultra Librarian 3D Model Ultra Librarian DSC612RI3A-01M3T CAD Model

Description

Microchip Technology's DSC612RI3A-01M3T: A Versatile Clock Generator

Microchip Technology's DSC612RI3A-01M3T stands out as a highly flexible and low-power clock generator, designed to meet the stringent requirements of modern electronic systems. This compact device boasts the ability to generate multiple output frequencies, making it a suitable choice for a variety of applications, including consumer electronics, communication systems, and industrial equipment.

Key Features

  • Multiple Outputs: The DSC612RI3A-01M3T can generate up to four different output frequencies simultaneously, providing designers with the flexibility to drive multiple subsystems with a single clock source.
  • Low Power Consumption: Designed with power efficiency in mind, this clock generator is ideal for battery-operated devices, where power conservation is critical.
  • Frequency Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Programmable: The device's frequencies are programmable via an I2C interface, allowing for easy adjustments and fine-tuning to meet specific system requirements.
  • Compact Package: Housed in a small 6-pin DFN package, the DSC612RI3A-01M3T saves valuable board space, which is crucial for space-constrained applications.

Applications

The versatility of the DSC612RI3A-01M3T makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable and wearable devices
  • Internet of Things (IoT) products
  • Consumer electronics such as smart TVs and audio equipment
  • Networking equipment, including routers and switches
  • Industrial control systems

Technical Specifications

With a supply voltage range of 1.6V to 3.6V, the DSC612RI3A-01M3T supports low-voltage applications while maintaining robust performance. The clock generator's output frequency range is broad, accommodating various system needs. Additionally, the device includes an integrated crystal load capacitor, which simplifies the design process by reducing the number of external components required.

Microchip Technology's DSC612RI3A-01M3T is a testament to the company's commitment to providing innovative, reliable, and high-performance clock generation solutions. Its combination of features makes it an excellent choice for designers looking to optimize their system's performance while maintaining efficiency and flexibility.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess