EN
  • EN
  • DE

DSC612NI3A-013CT

Part No DSC612NI3A-013CT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344372-DSC612NI3A-013CT
Ultra Librarian 3D Model Ultra Librarian DSC612NI3A-013CT CAD Model

Description

Microchip Technology DSC612NI3A-013CT: A Compact, Low-Power Programmable Clock Generator

The DSC612NI3A-013CT from Microchip Technology is a highly versatile and programmable clock generator that offers a perfect blend of low power consumption and compact design. This device is part of Microchip's extensive range of clock and timing solutions, designed to meet the stringent requirements of modern electronic systems. The DSC612NI3A-013CT is specifically engineered to provide reliable and precise clock signals for a variety of applications, including consumer electronics, IoT devices, and industrial equipment.

Key Features and Benefits:

  • Flexibility: The DSC612NI3A-013CT can generate up to three independent output frequencies ranging from 2.3kHz to 100MHz, making it highly adaptable to different system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, this clock generator is an ideal choice for battery-powered and portable devices, helping to extend the operational lifespan.
  • Programmable: Users can easily program the output frequencies through I2C interface, providing a high level of customization to match specific design needs.
  • No External Components Required: This device integrates an internal LDO and feedback resistors, eliminating the need for external components and reducing the overall bill of materials.
  • Stability: It offers excellent frequency stability and low jitter, ensuring reliable performance even in challenging environmental conditions.
  • Compact Package: The DSC612NI3A-013CT comes in a small 6-pin DFN package, which is ideal for space-constrained applications without compromising functionality.

Applications:

The DSC612NI3A-013CT clock generator's versatile nature makes it suitable for a broad range of applications, including:

  • Wearable Technology
  • Smart Home Devices
  • Wireless Communication Systems
  • Portable Medical Devices
  • Industrial Control Systems

With its combination of low power operation, programmability, and a compact footprint, the DSC612NI3A-013CT from Microchip Technology is a robust solution for designers looking to optimize their clock generation schemes. Whether for a new design or upgrading an existing system, this clock generator offers a reliable and cost-effective choice for a multitude of timing requirements.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess