EN
  • EN
  • DE

DSC612RL2A-0168T

Part No DSC612RL2A-0168T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344231-DSC612RL2A-0168T
Ultra Librarian 3D Model Ultra Librarian DSC612RL2A-0168T CAD Model

Description

Microchip Technology DSC612RL2A-0168T: A Versatile Clock Generator

The DSC612RL2A-0168T by Microchip Technology is a state-of-the-art clock generator designed to provide reliable and flexible clocking solutions for a wide range of applications. This device is part of Microchip's extensive portfolio of timing and clock generation products, known for their performance, precision, and ease of use.

Key Features

  • Multiple Outputs: The DSC612RL2A-0168T offers two low-jitter clock outputs, which can be independently configured to provide different frequencies. This feature allows the device to serve multiple components with varying clock requirements using a single chip.
  • Wide Frequency Range: With an output frequency range of up to 100 MHz, this clock generator can meet the needs of high-speed digital systems, ensuring compatibility with various microcontrollers, processors, and other digital ICs.
  • Low Power Consumption: Designed for power-sensitive applications, the DSC612RL2A-0168T operates with low power consumption, making it ideal for battery-operated devices and energy-efficient systems.
  • Programmable: The device features programmable settings that can be adjusted to match specific system requirements, providing designers with the flexibility to fine-tune their clocking solutions.
  • Stability: It boasts excellent frequency stability and precision, ensuring reliable operation even under varying environmental conditions.

Applications

The DSC612RL2A-0168T is suitable for a diverse range of applications, including:

  • Consumer electronics
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Internet of Things (IoT) devices

Package and Availability

This clock generator comes in a compact, surface-mount package, allowing for easy integration into various circuit board designs. The DSC612RL2A-0168T is available through Microchip Technology's distribution channels, ensuring ready availability for designers and manufacturers.

In summary, the DSC612RL2A-0168T from Microchip Technology is a versatile and efficient clock generator that offers multiple outputs, a wide frequency range, low power consumption, programmability, and excellent stability. It is an ideal choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess