EN
  • EN
  • DE

DSC613NA1A-01KD

Part No DSC613NA1A-01KD
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CLOCK GEN DUAL 3-OUTPUT SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC613
Package Bag
Base Resonator MEMS
Type XO (Standard)
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 6.5mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344344-DSC613NA1A-01KD
Ultra Librarian 3D Model Ultra Librarian DSC613NA1A-01KD CAD Model

Description

Product Overview: DSC613NA1A-01KD

The DSC613NA1A-01KD from Microchip Technology is a cutting-edge, low-power, programmable MEMS clock generator designed to meet the stringent requirements of modern electronic systems. This device offers a compact, efficient, and versatile solution to provide multiple output frequencies, which are crucial for various digital applications.

Key Features:

  • Multiple Outputs: The device boasts three programmable clock outputs that can be configured to different frequencies, allowing designers to replace multiple oscillators with a single device, thus saving board space and reducing system complexity.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC613NA1A-01KD operates with minimal power draw, contributing to the overall power efficiency of the end system.
  • Wide Frequency Range: It supports a broad frequency range, giving engineers the flexibility to use it across various products and applications without the need for different clock sources.
  • High Stability: The device provides stable frequency outputs, ensuring reliable operation under varying conditions and maintaining the integrity of the system's performance.
  • Configurability: Users can program the output frequencies using I2C communication, making it adaptable for different project requirements without the need for external components.
  • Compact Size: The DSC613NA1A-01KD is available in a small 6-pin DFN package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the DSC613NA1A-01KD makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation systems
  • Telecommunications equipment

Microchip Technology's DSC613NA1A-01KD is a prime example of innovation in clock generation technology, providing designers with a highly reliable, flexible, and power-efficient timing solution. Its programmability and multi-output functionality make it an excellent choice for modern electronic designs that require precise and stable clock signals.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess