EN
  • EN
  • DE

DSC613PI2A-01JS

Part No DSC613PI2A-01JS
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344219-DSC613PI2A-01JS
Ultra Librarian 3D Model Ultra Librarian DSC613PI2A-01JS CAD Model

Description

The DSC613PI2A-01JS is a high-performance, low-jitter clock generator from Microchip Technology, designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is capable of generating multiple output frequencies, making it an ideal solution for a wide range of applications including networking, telecommunications, computing, and industrial markets.

Key Features

  • Multi-Output Clock Generator: The DSC613PI2A-01JS can generate up to three independent output frequencies, which can be programmed to suit specific system requirements.
  • Low Jitter Performance: It provides excellent jitter performance, ensuring reliable operation and signal integrity for high-speed data communication and processing applications.
  • Flexible Voltage Operation: This device operates over a wide voltage range, accommodating various power supply levels for diverse system architectures.
  • Highly Integrated Solution: The integration of PLLs (Phase-Locked Loops) within the device reduces the need for external components, simplifying design and saving board space.
  • Programmable Output Frequencies: Output frequencies can be easily programmed via an I2C interface, providing design flexibility and ease of use.
  • Compact Package: Housed in a compact package, the DSC613PI2A-01JS is suitable for space-constrained applications.

Applications

The DSC613PI2A-01JS is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure including base stations and network interface cards
  • High-performance computing systems and data centers
  • Industrial control systems requiring precise timing and synchronization

Conclusion

In conclusion, the DSC613PI2A-01JS from Microchip Technology is a robust, highly integrated clock generator that offers designers the flexibility, performance, and reliability needed for today's sophisticated electronic systems. Its low-jitter characteristics and programmable outputs make it an invaluable component for a myriad of applications that demand precise timing solutions.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess