EN
  • EN
  • DE

DSPIC30F2012-20I/ML

Part No DSPIC30F2012-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 28QFN / MCU 16-bit dsPIC RISC 12KB Flash 3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 773435-DSPIC30F2012-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F2012
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F2012-20I/ML CAD Model

Description

Microchip Technology's DSPIC30F2012-20I/ML

The DSPIC30F2012-20I/ML is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) with the versatility and ease of use of a microcontroller (MCU). This compact, yet powerful, integrated circuit is ideal for applications requiring sophisticated signal processing capabilities along with the functionalities of a traditional microcontroller.

Key Features

  • Core: The device features a 16-bit modified Harvard architecture that enables robust performance and efficient data processing, with a maximum speed of 20 MIPS (Million Instructions Per Second) at 5V.
  • Program Memory: It comes with 12 KB of on-chip flash memory, providing ample space for application code storage and allowing for easy updates via in-circuit serial programming.
  • Data RAM: With 512 bytes of RAM, the DSPIC30F2012-20I/ML offers sufficient temporary data storage for real-time processing tasks.
  • Operating Voltage: The controller operates over a wide voltage range of 2.5V to 5.5V, making it suitable for various power environments and applications.
  • Temperature Range: It is designed to function within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The device is available in a space-saving 28-pin QFN (Quad Flat No-lead) package, making it ideal for compact designs.
  • Peripherals: It includes a variety of built-in peripherals such as timers, input capture, output compare, PWM modules, and an ADC with up to 9 channels, enhancing its functionality for complex tasks.

Applications

The DSPIC30F2012-20I/ML is versatile enough to be used in a broad range of applications, including but not limited to:

  • Motor Control
  • Power Supplies
  • Intelligent Sensing
  • Audio Applications
  • Industrial Control Systems
  • Automotive and Aeronautics

With its robust set of features, the DSPIC30F2012-20I/ML from Microchip Technology is a powerful solution for designers who require a blend of DSP performance and microcontroller functionality, all in a single, integrated package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess