EN
  • EN
  • DE

DSPIC30F3011-20E/ML

Part No DSPIC30F3011-20E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44QFN / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773441-DSPIC30F3011-20E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3011
Introduction Date October 27, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-20E/ML CAD Model

Description

Microchip Technology's DSPIC30F3011-20E/ML Microcontroller

The DSPIC30F3011-20E/ML is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer an optimal solution for complex, real-time control applications. This powerful microcontroller combines the processing capabilities of a digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU), making it an ideal choice for a wide range of applications in automotive, industrial control systems, telecommunications, and consumer electronics.

Key Features:

  • High-Performance DSC Core: The DSPIC30F3011-20E/ML features a 16-bit modified Harvard architecture that can execute instructions in a single cycle, providing up to 30 MIPS performance at 30 MHz. This ensures efficient handling of complex algorithms and real-time processing demands.
  • Ample Program Memory: With 24KB of on-chip flash memory, this DSC has enough space to accommodate robust applications without external memory, which simplifies design and reduces system cost.
  • Flexible RAM: The device includes 2KB of RAM, allowing for efficient data management and manipulation required in DSP applications.
  • Advanced Peripheral Integration: The DSPIC30F3011-20E/ML is equipped with a variety of peripherals such as UART, SPI, and I2C modules for serial communication, as well as PWM outputs and capture/compare inputs for precise control in power conversion and motor control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers provide the necessary tools for tasks requiring precise timing and event management.
  • ADC Module: An integrated 10-bit analog-to-digital converter with up to 13 channels allows for accurate analog signal acquisition, essential for sensor interfacing and control feedback systems.
  • Operating Conditions: The DSC operates within a temperature range of -40°C to +85°C and a voltage range of 4.5V to 5.5V, ensuring reliable performance in a variety of environmental conditions.
  • Package: The device comes in a 44-pin QFN package, which provides a compact footprint for space-constrained applications.

This microcontroller is supported by Microchip's comprehensive development tools, which include software libraries, development boards, and integrated development environments (IDEs) like MPLAB X. These tools facilitate rapid development and debugging, helping engineers to bring their products to market quickly and efficiently.

Whether you're designing an advanced motor control system, a sophisticated sensor interface, or any application requiring high-speed signal processing and control, the DSPIC30F3011-20E/ML by Microchip Technology stands as a robust and versatile choice that can meet the demands of your complex projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0764 $52.3056
10+ $10.7294 $107.2940
15+ $10.3941 $155.9115
20+ $10.0588 $201.1760
26+ $9.7235 $252.8110
35+ $8.7176 $305.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess