EN
  • EN
  • DE

DSPIC30F6013A-30I/PF

Part No DSPIC30F6013A-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 132KB Flash 3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 773465-DSPIC30F6013A-30I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6013
Introduction Date September 20, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6013A-30I/PF CAD Model

Description

Microchip Technology DSPIC30F6013A-30I/PF

The DSPIC30F6013A-30I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, an industry leader in microcontroller and analog semiconductors. Ideal for a myriad of applications that require sophisticated control algorithms and high-speed computation, this DSC combines the best features of microcontrollers with the digital signal processing capabilities of DSPs to deliver a versatile and powerful component for embedded systems.

This particular model, the DSPIC30F6013A-30I/PF, operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing the computational speed necessary for complex tasks. It is equipped with 144 KB of Flash memory, which is ample space for storing application code, and 8 KB of RAM for data storage, ensuring smooth and efficient operation.

The device comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on the PCB (Printed Circuit Board). The DSPIC30F6013A-30I/PF also features an extended temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.

Key features of the DSPIC30F6013A-30I/PF include:

  • 16-bit modified Harvard architecture
  • 24-bit wide instructions, 16-bit wide data path
  • 44 base instructions with flexible addressing modes
  • 16 x 16-bit working register array
  • Up to 30 MIPS operation
  • Dual data fetch
  • Interrupt controller with up to 63 vectors
  • Two 40-bit wide accumulators with optional saturation logic
  • Flexible and powerful PWM modules for motor control and other applications
  • 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels
  • Peripherals such as UART, SPI, and I2C for serial communication
  • Programmable timers and input capture/output compare modules

Engineers and designers often choose the DSPIC30F6013A-30I/PF for its robust integration of control and communication peripherals, which simplifies design and reduces the need for additional components. Whether used in motor control, power conversion, or complex signal processing tasks, this DSC from Microchip Technology stands out as a reliable and versatile choice for advanced embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0212 $62.0424
4+ $25.4533 $101.8132
7+ $24.6579 $172.6053
9+ $23.8625 $214.7625
11+ $23.0670 $253.7370
15+ $20.6808 $310.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess