EN
  • EN
  • DE

DSPIC33CK32MP102-E/M6

Part No DSPIC33CK32MP102-E/M6
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28UQFN / dsPIC series Microcontroller IC 16-Bit 100MHz 32KB (32K x 8) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number DSPIC33
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-DSPIC33CK32MP102-E/M6
Standard Package 91
Win Source Part Number 986035-DSPIC33CK32MP102-E/M6
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK32MP102-E/M6 CAD Model

Description

Product Overview: DSPIC33CK32MP102-E/M6

The DSPIC33CK32MP102-E/M6 is a cutting-edge digital signal controller (DSC) from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to cater to the demanding needs of modern control applications, where efficient signal processing and high-speed control are paramount.

Key Features

  • High-Performance CPU: The DSPIC33CK32MP102-E/M6 is built around a high-performance 16-bit Digital Signal Controller (DSC) with a CPU speed of up to 100 MIPS (Million Instructions Per Second), enabling rapid execution of complex algorithms and control functions.
  • Memory: Equipped with 32 KB of flash memory and 8 KB of SRAM, this DSC provides ample space for application code and data storage, facilitating sophisticated applications without the need for external memory components.
  • Robust Peripheral Set: A comprehensive set of peripherals is integrated, including advanced analog features, multiple serial communication modules, and motor control PWMs, which are essential for a wide range of industrial, automotive, and consumer applications.
  • Functional Safety: With features designed to support functional safety standards, this DSC is suitable for applications that require stringent safety measures, such as automotive or medical systems.

Package and Temperature Range

The DSPIC33CK32MP102-E/M6 comes in a compact 28-pin QFN package, making it ideal for space-constrained applications. It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications

This versatile DSC is suitable for a broad spectrum of applications, including motor control, power conversion, industrial automation, and Internet of Things (IoT) devices. Its powerful processing capabilities and rich peripheral set make it particularly well-suited for applications requiring advanced control algorithms and real-time response.

Development Support

Microchip Technology provides extensive development support for the DSPIC33CK32MP102-E/M6, including software libraries, development boards, and a comprehensive integrated development environment (IDE). This support accelerates the development process, from prototype to production, and helps engineers leverage the full potential of this advanced DSC.

In summary, the DSPIC33CK32MP102-E/M6 from Microchip Technology is a highly capable DSC that offers a perfect blend of performance, memory, and peripherals, tailored for sophisticated control applications that demand high-speed and precise signal processing.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess