EN
  • EN
  • DE

DSPIC33EP512MU814-E/PH

Part No DSPIC33EP512MU814-E/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 144-TQFP (16x16)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 122
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-TQFP
Case / Package 144-TQFP (16x16)
Family Name dsPIC33EP512MU814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917647-DSPIC33EP512MU814-E/PH
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU814-E/PH CAD Model

Description

Microchip Technology DSPIC33EP512MU814-E/PH Product Overview

The DSPIC33EP512MU814-E/PH is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed for advanced applications that demand a perfect blend of digital and analog capabilities. This product is a member of Microchip's dsPIC33E series, which is known for its enhanced features, including increased speed, more memory, and a range of integrated peripherals that are ideal for embedded control systems.

Key Features

  • High-Performance CPU: The dsPIC33EP512MU814-E/PH boasts a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, enabling efficient multitasking and complex algorithm implementations.
  • Large Memory: With 512 KB of Flash memory and 48 KB of RAM, this device can handle large applications and data-intensive processes without compromising performance.
  • Robust Peripheral Set: The device includes a variety of peripherals such as high-speed PWMs, ADCs with up to 10 MSPS, comparators, and a flexible set of serial communication modules (UART, SPI, I2C).
  • Advanced Analog Features: It has a 12-bit ADC with high sampling speed, making it suitable for high-precision measurement and control systems.
  • Flexible Connectivity: Multiple serial interfaces enable easy integration with external devices, supporting advanced communication protocols.

Applications

The DSPIC33EP512MU814-E/PH is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Motor control
  • Power supply systems
  • Medical devices
  • Audio applications
  • Communication systems

Package and Quality

This DSC is available in a 100-pin TQFP package, ensuring compactness and reliability for space-constrained applications. Microchip's commitment to quality means that the DSPIC33EP512MU814-E/PH is designed to meet high standards of performance and durability, making it a reliable choice for critical and long-life applications.

Design Support

Microchip Technology provides extensive support for development with the DSPIC33EP512MU814-E/PH, including software libraries, development tools, and reference designs. This ecosystem of support helps designers reduce time-to-market and ensure successful implementation of their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1150 $52.2300
5+ $21.4277 $107.1385
8+ $20.7581 $166.0648
10+ $20.0885 $200.8850
13+ $19.4189 $252.4457
18+ $17.4100 $313.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,591 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess