EN
  • EN
  • DE

DSPIC33EP64GS808T-I/PT

Part No DSPIC33EP64GS808T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80TQFP  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33EP64GS808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP64GS808T-I/PTCT,DSPIC33EP64GS808T-I/PTDKR,DSPIC33EP64GS808T-I/PTTR,DSPIC33EP64GS808T-I/PT-ND
Standard Package 1,200
Win Source Part Number 973437-DSPIC33EP64GS808T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS808T-I/PT CAD Model

Description

dSPIC33EP64GS808T-I/PT: A High-Performance Digital Signal Controller from Microchip Technology

Microchip Technology's dSPIC33EP64GS808T-I/PT is a cutting-edge digital signal controller (DSC) that combines the benefits of microcontrollers with the digital signal processing capabilities required for sophisticated applications. This 16-bit DSC is part of the dsPIC33E series and is optimized for digital power, motor control, and other applications requiring high-speed computation and data processing.

Key Features:

  • Advanced Digital Signal Processing: The dSPIC33EP64GS808T-I/PT boasts a DSP engine with a high-speed modified Harvard architecture that enables fast and efficient signal processing, making it ideal for applications like audio processing, sensor fusion, and advanced control systems.
  • Enhanced Performance: With 64KB of flash memory and 8KB of RAM, this DSC is designed for applications requiring efficient data storage and manipulation. A 70 MIPS (Million Instructions Per Second) performance ensures swift execution of complex algorithms.
  • Robust Peripheral Set: This device includes a rich set of peripherals, such as high-speed PWMs, ADCs with high resolution, and multiple communication interfaces, including UART, SPI, and I2C, which facilitate versatile connectivity and control options.
  • Flexible Power Management: The dSPIC33EP64GS808T-I/PT provides various power-saving modes, enabling efficient power management for battery-powered and energy-conscious applications.
  • Extended Temperature Range: This DSC operates reliably across an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Package and Quality: The device comes in a 64-pin TQFP package, offering a compact footprint for space-constrained applications. It is also characterized by Microchip's commitment to quality and long-term reliability.

Applications:

The dSPIC33EP64GS808T-I/PT is designed for a wide array of applications that require high computational performance and precise control, including:

  • Advanced Motor Control Systems
  • Power Supplies and Digital Power Conversion
  • LED Lighting Systems
  • Automotive and Aerospace Electronics
  • Industrial Automation and Process Control

With its robust architecture, comprehensive feature set, and Microchip's renowned support and resources, the dSPIC33EP64GS808T-I/PT is a versatile and powerful solution for engineers looking to develop advanced digital control applications.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess