EN
  • EN
  • DE

DSPIC33EV64GM002-I/SS

Part No DSPIC33EV64GM002-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EV64GM002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319151-DSPIC33EV64GM002-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM002-I/SS CAD Model

Description

Microchip Technology DSPIC33EV64GM002-I/SS Product Overview

The DSPIC33EV64GM002-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful component is part of Microchip's dsPIC33E family and is ideal for applications that require complex algorithms, such as motor control, power supplies, and advanced sensing.

Key Features

  • Core Performance: The device operates at a maximum frequency of 70 MIPS, enabling swift execution of DSP algorithms, which is crucial for real-time applications.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for storing application code.
  • Data RAM: With 8 KB of RAM, this DSC allows for efficient data manipulation and storage for intermediate calculations.
  • Peripheral Features: It includes a variety of peripherals such as high-speed PWM, analog-to-digital converters (ADCs), and multiple communication interfaces (I2C, SPI, UART).
  • Enhanced Analog Features: The device boasts a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC) for precise analog signal measurements.
  • Motor Control PWMs: Specialized PWM circuits support motor control applications, providing the capability to drive multiple motors with advanced algorithms for efficiency and performance.
  • Robust Timers and Counters: A variety of timers and counters are available for accurate event timing and pulse generation.

Advanced Integration

The DSPIC33EV64GM002-I/SS integrates several advanced features that reduce the need for external components. Its Charge Time Measurement Unit (CTMU) supports capacitive touch sensing, making it suitable for user interface applications. Additionally, the integrated op-amps can be used for sensor signal conditioning, further streamlining the design process.

Package and Temperature Range

This DSC is available in a 28-pin SSOP package, making it compact enough for space-constrained applications. It is also characterized for extended temperature ranges, from -40°C to +125°C, ensuring reliable operation in harsh environments.

Applications

The DSPIC33EV64GM002-I/SS is versatile and can be used in a wide array of applications, including:

  • Industrial Automation
  • Automotive Systems
  • Power Supply Control
  • Motor Control
  • Consumer Electronics

With its blend of control capabilities and DSP performance, the DSPIC33EV64GM002-I/SS from Microchip Technology is a powerful choice for designers who require a single device that can handle complex tasks efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess